HOSA Technology, Inc. Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa 3GT-18C1

Description
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Black, Blue, White; Product Range:- RoHS Compliant: Yes
Description
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Black, Blue, White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa - 55X0220 - Newark, An Avnet Company
Chicago, IL, United States
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa
55X0220
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa 55X0220
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Black, Blue, White; Product Range:- RoHS Compliant: Yes

GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Black, Blue, White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55X0220
Product Name Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa
Cable Length 18.04 ft (55 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assembly - 6093A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,general purpose
View Details
Connecting cable - NEBU-M12W5-K-5-LE5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers