Horsburgh & Scott Co. (The) Gearboxes

Description
Globally known for durability, efficiency and reliable operation, Horsburgh & Scott manufactures the line of Mark NSS Gearboxes as bolt-in replacement units. These units are engineered with Horsburgh & Scott quality and dependability, and come with a full two year warranty. Carburized and hardened, ground single helical gearing Lead and profile modifications for efficiency and vibration free operation Spherical and cylindrical roller bearings for high efficiency Optimized gear geometry for noise and efficiency Common mounting dimensions to Mark II and Signature Series Units Welded steel housings (on most units) Fan cooling available to increase power ratings Single, double and triple reduction gearboxes Parallel Shaft Gearboxes from 3 – 5000 HP Sizes: 70S – 200S, 70D – 200D, 70T – 200T Ratios: 2.0:1 to 107.17:1
Datasheet
Description
Globally known for durability, efficiency and reliable operation, Horsburgh & Scott manufactures the line of Mark NSS Gearboxes as bolt-in replacement units. These units are engineered with Horsburgh & Scott quality and dependability, and come with a full two year warranty. Carburized and hardened, ground single helical gearing Lead and profile modifications for efficiency and vibration free operation Spherical and cylindrical roller bearings for high efficiency Optimized gear geometry for noise and efficiency Common mounting dimensions to Mark II and Signature Series Units Welded steel housings (on most units) Fan cooling available to increase power ratings Single, double and triple reduction gearboxes Parallel Shaft Gearboxes from 3 – 5000 HP Sizes: 70S – 200S, 70D – 200D, 70T – 200T Ratios: 2.0:1 to 107.17:1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearboxes -  - Horsburgh & Scott Co. (The)
Cleveland, OH, USA
Gearboxes
Gearboxes
Globally known for durability, efficiency and reliable operation, Horsburgh & Scott manufactures the line of Mark NSS Gearboxes as bolt-in replacement units. These units are engineered with Horsburgh & Scott quality and dependability, and come with a full two year warranty. Carburized and hardened, ground single helical gearing Lead and profile modifications for efficiency and vibration free operation Spherical and cylindrical roller bearings for high efficiency Optimized gear geometry for noise and efficiency Common mounting dimensions to Mark II and Signature Series Units Welded steel housings (on most units) Fan cooling available to increase power ratings Single, double and triple reduction gearboxes Parallel Shaft Gearboxes from 3 – 5000 HP Sizes: 70S – 200S, 70D – 200D, 70T – 200T Ratios: 2.0:1 to 107.17:1

Globally known for durability, efficiency and reliable operation, Horsburgh & Scott manufactures the line of Mark NSS Gearboxes as bolt-in replacement units. These units are engineered with Horsburgh & Scott quality and dependability, and come with a full two year warranty.

  • Carburized and hardened, ground single helical gearing
  • Lead and profile modifications for efficiency and vibration free operation
  • Spherical and cylindrical roller bearings for high efficiency
  • Optimized gear geometry for noise and efficiency
  • Common mounting dimensions to Mark II and Signature Series Units
  • Welded steel housings (on most units)
  • Fan cooling available to increase power ratings
  • Single, double and triple reduction gearboxes
    • Parallel Shaft Gearboxes from 3 – 5000 HP
    • Sizes: 70S – 200S, 70D – 200D, 70T – 200T
    • Ratios: 2.0:1 to 107.17:1
Supplier's Site Datasheet

Technical Specifications

  Horsburgh & Scott Co. (The)
Product Category Gearboxes and Gearheads
Product Name Gearboxes
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA70 1-Stage, 3 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA70-3N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
M Box 60:1 Bronze - M60B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
Gearbox for Agricultural Machinery - TYPE RV -S8 - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 37 to 85 HP
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 125 (X : 1)
View Details