Hoover Steel, Inc. Aluminum Pipe 8"

Description
Aluminum Pipe Inquire for types of aluminum pipe available.
Description
Aluminum Pipe Inquire for types of aluminum pipe available.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Pipe - 8
Schwenksville, PA, USA
Aluminum Pipe
8"
Aluminum Pipe 8"
Aluminum Pipe Inquire for types of aluminum pipe available.

Aluminum Pipe
Inquire for types of aluminum pipe available.

Supplier's Site

Technical Specifications

  Hoover Steel, Inc.
Product Category Industrial Pipe
Product Number 8"
Product Name Aluminum Pipe
Material Aluminum
Diameter 8"
Wall Thickness 0.3220 inch (8.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipes - 7845169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pbt
Length 82.02 ft (250 dm)
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details
Pipes - Plastic-Pipes - 175480203 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details