Hoover Steel, Inc. Aluminum Pipe 5"

Description
Aluminum Pipe Inquire for types of aluminum pipe available.
Description
Aluminum Pipe Inquire for types of aluminum pipe available.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Pipe - 5
Schwenksville, PA, USA
Aluminum Pipe
5"
Aluminum Pipe 5"
Aluminum Pipe Inquire for types of aluminum pipe available.

Aluminum Pipe
Inquire for types of aluminum pipe available.

Supplier's Site
Galvanized Plain End Pipe - 5
Schwenksville, PA, USA
Galvanized Plain End Pipe
5"
Galvanized Plain End Pipe 5"
Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT Inquire for sizes available.

Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT

Inquire for sizes available.

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Industrial Pipe Industrial Pipe
Product Number 5" 5"
Product Name Aluminum Pipe Galvanized Plain End Pipe
Material Aluminum Steel
Diameter 5" 5"
Wall Thickness 0.2580 inch (6.55 mm) 0.2580 inch (6.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details
Plastic Pipes - 7845169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pbt
Length 82.02 ft (250 dm)
View Details
Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details
Compressed Air Piping - SmartPipe+™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 20.1 mm, 25.1 mm, 32mm, 40.1 mm, 50.1 mm, 63.1 mm
View Details