Hoover Steel, Inc. Galvanized Plain End Pipe 4"

Description
Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT Inquire for sizes available.
Description
Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT Inquire for sizes available.

Suppliers

Company
Product
Description
Supplier Links
Galvanized Plain End Pipe - 4
Schwenksville, PA, USA
Galvanized Plain End Pipe
4"
Galvanized Plain End Pipe 4"
Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT Inquire for sizes available.

Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT

Inquire for sizes available.

Supplier's Site
Aluminum Pipe - 4
Schwenksville, PA, USA
Aluminum Pipe
4"
Aluminum Pipe 4"
Aluminum Pipe Inquire for types of aluminum pipe available.

Aluminum Pipe
Inquire for types of aluminum pipe available.

Supplier's Site
Galvanized Pipe - 4
Schwenksville, PA, USA
Galvanized Pipe
4"
Galvanized Pipe 4"
Galvanized Pipe Stock Length: 21 FT.

Galvanized Pipe Stock Length: 21 FT.

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Industrial Pipe Industrial Pipe Industrial Pipe
Product Number 4" 4" 4"
Product Name Galvanized Plain End Pipe Aluminum Pipe Galvanized Pipe
Material Steel Aluminum Steel
Diameter 4" 4" 4"
Wall Thickness 0.2370 inch (6.02 mm) 0.2370 inch (6.02 mm) 0.2370 inch (6.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901070 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 7 in
Length 16.4 ft (49.99 dm)
View Details
Pipes - Plastic-Pipes - 175481202 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details