Hoover Steel, Inc. Aluminum Pipe 3/8"

Description
Aluminum Pipe Inquire for types of aluminum pipe available.
Description
Aluminum Pipe Inquire for types of aluminum pipe available.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Pipe - 3/8
Schwenksville, PA, USA
Aluminum Pipe
3/8"
Aluminum Pipe 3/8"
Aluminum Pipe Inquire for types of aluminum pipe available.

Aluminum Pipe
Inquire for types of aluminum pipe available.

Supplier's Site
Galvanized Pipe - 3/8
Schwenksville, PA, USA
Galvanized Pipe
3/8"
Galvanized Pipe 3/8"
Galvanized Pipe Stock Length: 21 FT.

Galvanized Pipe Stock Length: 21 FT.

Supplier's Site
Galvanized Plain End Pipe - 3/8
Schwenksville, PA, USA
Galvanized Plain End Pipe
3/8"
Galvanized Plain End Pipe 3/8"
Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT Inquire for sizes available.

Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT

Inquire for sizes available.

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Industrial Pipe Industrial Pipe Industrial Pipe
Product Number 3/8" 3/8" 3/8"
Product Name Aluminum Pipe Galvanized Pipe Galvanized Plain End Pipe
Material Aluminum Steel Steel
Diameter 3/8" 3/8" 3/8"
Wall Thickness 0.0910 inch (2.31 mm) 0.0910 inch (2.31 mm) 0.0910 inch (2.31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 6
Specs
Features Flanged
Material Steel
Diameter 6"
View Details
Pipes - Plastic-Pipes - 193017157 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Plastic Pipes - 7845087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pbt
Length 164 ft (500 dm)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details