Hoover Steel, Inc. Aluminum Pipe 10"

Description
Aluminum Pipe Inquire for types of aluminum pipe available.
Description
Aluminum Pipe Inquire for types of aluminum pipe available.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Pipe - 10
Schwenksville, PA, USA
Aluminum Pipe
10"
Aluminum Pipe 10"
Aluminum Pipe Inquire for types of aluminum pipe available.

Aluminum Pipe
Inquire for types of aluminum pipe available.

Supplier's Site

Technical Specifications

  Hoover Steel, Inc.
Product Category Industrial Pipe
Product Number 10"
Product Name Aluminum Pipe
Material Aluminum
Diameter 10"
Wall Thickness 0.3650 inch (9.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 1"; 1 in
Length 16.4 ft (49.99 dm)
View Details
Pipes - Plastic-Pipes - 175480206 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details