Hoover Steel, Inc. Galvanized Pipe 1"

Description
Galvanized Pipe Stock Length: 21 FT.
Description
Galvanized Pipe Stock Length: 21 FT.

Suppliers

Company
Product
Description
Supplier Links
Galvanized Pipe - 1
Schwenksville, PA, USA
Galvanized Pipe
1"
Galvanized Pipe 1"
Galvanized Pipe Stock Length: 21 FT.

Galvanized Pipe Stock Length: 21 FT.

Supplier's Site
Aluminum Pipe - 1
Schwenksville, PA, USA
Aluminum Pipe
1"
Aluminum Pipe 1"
Aluminum Pipe Inquire for types of aluminum pipe available.

Aluminum Pipe
Inquire for types of aluminum pipe available.

Supplier's Site
Galvanized Plain End Pipe - 1
Schwenksville, PA, USA
Galvanized Plain End Pipe
1"
Galvanized Plain End Pipe 1"
Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT Inquire for sizes available.

Galvanized Plain End Pipe Schedule 40 Stock Length: 21 FT

Inquire for sizes available.

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Industrial Pipe Industrial Pipe Industrial Pipe
Product Number 1" 1" 1"
Product Name Galvanized Pipe Aluminum Pipe Galvanized Plain End Pipe
Material Steel Aluminum Steel
Diameter 1" 1" 1"
Wall Thickness 0.1330 inch (3.38 mm) 0.1330 inch (3.38 mm) 0.1330 inch (3.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ductile Iron Pipe - TR Flex® Restrained Joint Pipe - McWane Plant and Industrial
Specs
Material Ductile Iron
Diameter 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 4"- 36"
Maximum Pressure 350 psi (246 m H2O)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details
Launch Cylinder, 16
Specs
Features Flanged
Material Steel
Diameter 16"
View Details
Air Pro Pipe - 5802012 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polyethylene (PE)
Diameter 1¼"; 1-1/4 in
Length 16.4 ft (49.99 dm)
View Details