100nF -40°C~+105°C ±5% 100V Plugin,P=5mm Polypropylene Film Capacitors (CBB) ROHS
100nF -40℃~+105℃ ±5% 100V Plugin,P=5mm Polypropylene Film Capacitors (CBB) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MES104J2A-7-50R0 | MES104J2A-7-50R0 |
| Product Name | Capacitors >> Polypropylene Film Capacitors (CBB) | Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |