Manufacturer: HongFa
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004772-HFKD/012-2ZS
Termination: PCB
Length: 18.2 mm
Height: 13.8 mm
Width: 17.4 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HFKD/012-2ZSTHFKD-01
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Sealed
RoHS: Compliant
Switching Current: 20 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004772-HFKD/012-2ZST |
| Product Name | OEM Parts - OEM Parts (F - I) - HFKD/012-2ZST |