Manufacturer: HongFa
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062596-HF46F/005-HS
Contact Resistance: 100 mΩ
Coil Resistance: 125 Ω
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HF46F/005-HS1HF46F-0
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062596-HF46F/005-HS1 |
| Product Name | OEM Parts - OEM Parts (F - I) - HF46F/005-HS1 |