Honeywell Sensing & IoT ZS Series, Two Piece Sensor, Special, Overmolded, ZS-00357-280

Description
Environment-proof, self-contained proximity sensor enclosed in a rugged stainless steel housing, designed to meet the requirements of aerospace, ordnance, marine, mass transit and high performance industrial equipment. Operation variable inductance, which is used to detect magnetic fields passing in front of the sensing face. Once a target metal is detected, a trigger signal is produced which is then passed through the output conditioning circuitry to give a high or low output, depending on the sensor application.
Datasheet
Description
Environment-proof, self-contained proximity sensor enclosed in a rugged stainless steel housing, designed to meet the requirements of aerospace, ordnance, marine, mass transit and high performance industrial equipment. Operation variable inductance, which is used to detect magnetic fields passing in front of the sensing face. Once a target metal is detected, a trigger signal is produced which is then passed through the output conditioning circuitry to give a high or low output, depending on the sensor application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZS Series, Two Piece Sensor, Special, Overmolded, - ZS-00357-280 - Honeywell Sensing & IoT
Fort Mill, SC, United States
ZS Series, Two Piece Sensor, Special, Overmolded,
ZS-00357-280
ZS Series, Two Piece Sensor, Special, Overmolded, ZS-00357-280
Environment-proof, self-contained proximity sensor enclosed in a rugged stainless steel housing, designed to meet the requirements of aerospace, ordnance, marine, mass transit and high performance industrial equipment. Operation variable inductance, which is used to detect magnetic fields passing in front of the sensing face. Once a target metal is detected, a trigger signal is produced which is then passed through the output conditioning circuitry to give a high or low output, depending on the sensor application.

Environment-proof, self-contained proximity sensor enclosed in a rugged stainless steel housing, designed to meet the requirements of aerospace, ordnance, marine, mass transit and high performance industrial equipment. Operation variable inductance, which is used to detect magnetic fields passing in front of the sensing face. Once a target metal is detected, a trigger signal is produced which is then passed through the output conditioning circuitry to give a high or low output, depending on the sensor application.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Proximity Sensors
Product Number ZS-00357-280
Product Name ZS Series, Two Piece Sensor, Special, Overmolded,
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Capacitive Sensor - S3621 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Ring Style Sensors - 9714-2000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.7874 inch (20 mm)
View Details