Honeywell Sensing & IoT MICRO SWITCH ZM Series Subminiature Basic Switch, SPDT, 125 Vac/30 Vdc, 0.1 A, Pin Plunger Actuator, Long Solder Termination ZM10D70A01

Description
MICRO SWITCH ZM Series subminiature basic switches are used for simple or precision ON/OFF application needs. These switches combine small size and light weight with ample electrical capacity, low cost and long life.
Datasheet
Description
MICRO SWITCH ZM Series subminiature basic switches are used for simple or precision ON/OFF application needs. These switches combine small size and light weight with ample electrical capacity, low cost and long life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH ZM Series Subminiature Basic Switch, SPDT, 125 Vac/30 Vdc, 0.1 A, Pin Plunger Actuator, Long Solder Termination - ZM10D70A01 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH ZM Series Subminiature Basic Switch, SPDT, 125 Vac/30 Vdc, 0.1 A, Pin Plunger Actuator, Long Solder Termination
ZM10D70A01
MICRO SWITCH ZM Series Subminiature Basic Switch, SPDT, 125 Vac/30 Vdc, 0.1 A, Pin Plunger Actuator, Long Solder Termination ZM10D70A01
MICRO SWITCH ZM Series subminiature basic switches are used for simple or precision ON/OFF application needs. These switches combine small size and light weight with ample electrical capacity, low cost and long life.

MICRO SWITCH ZM Series subminiature basic switches are used for simple or precision ON/OFF application needs. These switches combine small size and light weight with ample electrical capacity, low cost and long life.

Supplier's Site Datasheet
Microsw, Spdt, Pin Plunger, 0.1A, 250Vac Rohs Compliant Honeywell - 74AH1529 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Pin Plunger, 0.1A, 250Vac Rohs Compliant Honeywell
74AH1529
Microsw, Spdt, Pin Plunger, 0.1A, 250Vac Rohs Compliant Honeywell 74AH1529
MICROSW, SPDT, PIN PLUNGER, 0.1A, 250VAC ROHS COMPLIANT: YES

MICROSW, SPDT, PIN PLUNGER, 0.1A, 250VAC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZM10D70A01
Basic / Snap Action Switches ZM10D70A01
Basic / Snap Action Switches BASIC SW SPDT 0.1 A 125VAC PIN PLGR ACTR

Basic / Snap Action Switches BASIC SW SPDT 0.1 A 125VAC PIN PLGR ACTR

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number ZM10D70A01 74AH1529 ZM10D70A01
Product Name MICRO SWITCH ZM Series Subminiature Basic Switch, SPDT, 125 Vac/30 Vdc, 0.1 A, Pin Plunger Actuator, Long Solder Termination Microsw, Spdt, Pin Plunger, 0.1A, 250Vac Rohs Compliant Honeywell Basic / Snap Action Switches
Actuator Style Pushbutton Style Pushbutton Style; Plunger
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark; CE Certification RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL072M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action Switches - K1023682 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details