Win Source Part Number: 1217312-XPCL10DTH
Category: Sensors, Transducers>Pressure
Series: XPCL
Termination Style: PC Pin
Features: Temperature Compensated
Package: Tube
Applications: Board Mount
Standard Package: 5
Output Type: Wheatstone Bridge
Output: 0 mV ~ 20 mV (12V)
Accuracy: ±1%
Pressure Type: Differential
Operating Pressure: 0.36PSI (2.49kPa)
Port Size: Male - 0.19" (4.83mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 3PSI (20.68kPa)
Voltage - Supply: 3V ~ 16V
Package / Case: 4-SIP Module
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-2686-5
Product Status: Obsolete
SENSOR 0.36PSID 0.19 .02V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1217312-XPCL10DTH | XPCL10DTH |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Differential; Differential | |
| Package / Mounting | 4-SIP Module |