Honeywell International, Inc. Zigbee Modules (802.15.4) WPMM1A05A

Description
Zigbee Modules (802.15.4) 5.5dBi omni ANTw/REM MAG MNT w/10ft cable
Datasheet
Description
Zigbee Modules (802.15.4) 5.5dBi omni ANTw/REM MAG MNT w/10ft cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Zigbee Modules (802.15.4)
WPMM1A05A
Zigbee Modules (802.15.4) WPMM1A05A
Zigbee Modules (802.15.4) 5.5dBi omni ANTw/REM MAG MNT w/10ft cable

Zigbee Modules (802.15.4) 5.5dBi omni ANTw/REM MAG MNT w/10ft cable

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number WPMM1A05A
Product Name Zigbee Modules (802.15.4)
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
6 GHz Wi-Fi 6E High Power Front End Module - QPF4656 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details