Honeywell International, Inc. RF Receiver, Transmitter, and Transceiver Finished Units WPMM1A01A

Description
WIRELESS PANEL MNT MONITOR
Datasheet
Description
WIRELESS PANEL MNT MONITOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - WPMM1A01A - ODG (Origin Data Global)
Shenzhen, China
RF Receiver, Transmitter, and Transceiver Finished Units
WPMM1A01A
RF Receiver, Transmitter, and Transceiver Finished Units WPMM1A01A
WIRELESS PANEL MNT MONITOR

WIRELESS PANEL MNT MONITOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zigbee Modules (802.15.4)
WPMM1A01A
Zigbee Modules (802.15.4) WPMM1A01A
Zigbee Modules (802.15.4) 2.2dBi omni STR ANT

Zigbee Modules (802.15.4) 2.2dBi omni STR ANT

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number WPMM1A01A WPMM1A01A
Product Name RF Receiver, Transmitter, and Transceiver Finished Units Zigbee Modules (802.15.4)
Device Type Transmitter; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20742A2KFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Package Type 81-TFBGA
Pins 81 #
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4731-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details