2.4GHz Flat Patch RF Antenna 3dBi RP-SMA Male Adhesive
2.4GHz Flat Patch RF Antenna 3dBi RP-SMA Male Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 480-6416-ND | WAN03RSP |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas | |
| Primary Frequency Range | 2400.0 MHz | |
| Gain | 3 dB |