HONEYWELL SENSING & IOT
VRN2FTPX7102 -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
Honeywell Sensing & IoT
Pneumatics, Hydraulics - Valves and Control
VRN2FTPX7102
Description
Control Valve
-
Quarktwin Technology Ltd.
Description
Control Valve
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VRN2FTPX7102 |
|
Product Name
|
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Control Valve; Control Valve
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Georg Fischer Piping Systems Ltd
Primary Material
PVC-U
Valve Size
4.17 inch (106.00 mm)
Maximum Pressure
145.04 psi (102 m H2O)
View Details
Valve Type
Butterfly
Valve Size
4.00 inch (101.60 mm)
Actuation
Manual
View Details
Valve Type
Relief; Thermal Relief Valves | High Pressure Relief Valves
Valve Size
0.25 inch (6.35 mm)
View Details