HONEYWELL SENSING & IOT
VRN2DMSX6102 -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
Honeywell Sensing & IoT
Pneumatics, Hydraulics - Valves and Control
VRN2DMSX6102
Description
Control Valve
-
Quarktwin Technology Ltd.
Description
Control Valve
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VRN2DMSX6102 |
|
Product Name
|
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Control Valve; Control Valve
|
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Valve Type
Gate
Valve Size
2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation
Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Primary Material
Steel
Media
Gas
Maximum Pressure
3000.00 psi (2111 m H2O)
View Details
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel
Media
Gas
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details