HONEYWELL SENSING & IOT
VRN2BESXA200 -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
Honeywell Sensing & IoT
Pneumatics, Hydraulics - Valves and Control
VRN2BESXA200
Description
Control Valve
-
Quarktwin Technology Ltd.
Description
Control Valve
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VRN2BESXA200 |
|
Product Name
|
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Control Valve; Control Valve
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Pilot
Media
Hydraulic
Maximum Pressure
10000.00 psi (7038 m H2O)
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
PVC
Valve Size
0.25 inch (6.35 mm)
View Details
Valve Type
Ball
Media
Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size
1.12 inch (28.57 mm)
View Details
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel; Steel
Media
Water; Gas; Sour Gas; Steam
View Details