LIMIT SWITCH, SPDT, ROTARY, 15A, 150VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:150V; Operating Force Max:0.5N-m; Product Range:VPX Series RoHS Compliant: Yes
Limit Switches 3mA 8.2VDC SPDT .5Nm Grn Open, Red Closed
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 06AC2784 | VPX1E2ABGR3A2B |
| Product Name | Limit Switch, Spdt, Rotary, 15A, 150Vac; Limit Switch Actuator Honeywell | Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |