Honeywell Sensing & IoT Position, Proximity, Speed (Modules) - Industrial VG481V1

Description
SEN HALL OPEN COLLECTOR PC PIN
Request a Quote Datasheet
Description
SEN HALL OPEN COLLECTOR PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - Industrial - 480-VG481V1-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules) - Industrial
480-VG481V1-ND
Position, Proximity, Speed (Modules) - Industrial 480-VG481V1-ND
SEN HALL OPEN COLLECTOR PC PIN

SEN HALL OPEN COLLECTOR PC PIN

Buy Now Datasheet
Hall Effect Sensor Ic, -40 To 150Deg C; Hall Effect Type Honeywell - 65AH2009 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor Ic, -40 To 150Deg C; Hall Effect Type Honeywell
65AH2009
Hall Effect Sensor Ic, -40 To 150Deg C; Hall Effect Type Honeywell 65AH2009
HALL EFFECT SENSOR IC, -40 TO 150DEG C; Hall Effect Type:Gear Tooth; Output Current:5mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR IC, -40 TO 150DEG C; Hall Effect Type:Gear Tooth; Output Current:5mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number 480-VG481V1-ND 65AH2009
Product Name Position, Proximity, Speed (Modules) - Industrial Hall Effect Sensor Ic, -40 To 150Deg C; Hall Effect Type Honeywell
Operating Temperature -40 to 302 F (-40 to 150 C) -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
String Potentiometers - 04-0760-0504 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details