LIMIT SWITCH, STRAIGHT LEVER, SPDT, 15A, 277VAC; Microswitch Type:Miniature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 39B3003 |
| Product Name | Limit Switch, Straight Lever, Spdt, 15A, 277Vac; Microswitch Type Honeywell |
| Actuator Style | Lever Style |
| Common Size | Miniature |
| Standards and Certifications | RoHS |