Honeywell Sensing & IoT Microswitch, Plunger, Spdt, 0.1A, 125Vac; Microswitch Type Honeywell V74S17D8

Description
MICROSWITCH, PLUNGER, SPDT, 0.1A, 125VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PLUNGER, SPDT, 0.1A, 125VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Plunger, Spdt, 0.1A, 125Vac; Microswitch Type Honeywell - 39B2978 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 0.1A, 125Vac; Microswitch Type Honeywell
39B2978
Microswitch, Plunger, Spdt, 0.1A, 125Vac; Microswitch Type Honeywell 39B2978
MICROSWITCH, PLUNGER, SPDT, 0.1A, 125VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 0.1A, 125VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 39B2978
Product Name Microswitch, Plunger, Spdt, 0.1A, 125Vac; Microswitch Type Honeywell
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1149117 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 7972501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.51 oz (7.09 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details