MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
Basic / Snap Action Switches VBASIC SW SPDT 100mA 125VAC PinPlung ACTR
| Honeywell Sensing & IoT | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | V7-3S17D8 | V7-3S17D8 | V7-3S17D8 |
| Product Name | MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 100 mA at 125 Vac, Pin Plunger Actuator, 50 gf Maximum Operating Force, Gold Contacts, Quick Connect Termination, CSA | Snap Action Switches | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Pushbutton Style; Plunger | |
| Base Material | Thermoplastic / Plastic | ||
| Standards and Certifications | UL List; CSA Mark | RoHS | |
| Operating Temp | -40 to 180 F (-40 to 82 C) | -40 to 180 F (-40 to 82 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |