Honeywell Sensing & IoT MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 100 mA at 125 Vac, Short Flag Lever Actuator, 0,88 N [3.2 oz] Maximum Operating Force, Gold Contacts, Quick Connect T V7-2S17E9-420

Description
MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
Request a Quote Datasheet
Description
MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 100 mA at 125 Vac, Short Flag Lever Actuator, 0,88 N [3.2 oz] Maximum Operating Force, Gold Contacts, Quick Connect T - V7-2S17E9-420 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 100 mA at 125 Vac, Short Flag Lever Actuator, 0,88 N [3.2 oz] Maximum Operating Force, Gold Contacts, Quick Connect T
V7-2S17E9-420
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 100 mA at 125 Vac, Short Flag Lever Actuator, 0,88 N [3.2 oz] Maximum Operating Force, Gold Contacts, Quick Connect T V7-2S17E9-420
MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.

MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.

Supplier's Site Datasheet
Snap Action Switches - V7-2S17E9-420 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Snap Action Switches
V7-2S17E9-420
Snap Action Switches V7-2S17E9-420
Snap-Action Basic Switch

Snap-Action Basic Switch

Buy Now
Sheung Wan, Hong Kong
Basic / Snap Action Switches
V7-2S17E9-420
Basic / Snap Action Switches V7-2S17E9-420
Basic / Snap Action Switches VBASIC SW SPDT 100mA 125VAC SHRT FLAG LVR

Basic / Snap Action Switches VBASIC SW SPDT 100mA 125VAC SHRT FLAG LVR

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number V7-2S17E9-420 V7-2S17E9-420 V7-2S17E9-420
Product Name MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 100 mA at 125 Vac, Short Flag Lever Actuator, 0,88 N [3.2 oz] Maximum Operating Force, Gold Contacts, Quick Connect T Snap Action Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS
Operating Temp -40 to 180 F (-40 to 82 C) -40 to 180 F (-40 to 82 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351458-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 7972536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.82 oz (4.12 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details