Honeywell Sensing & IoT MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Normally Open Circuitry, 25 A at 250 Vac, Pin Plunger Actuator, 2,21 N [7.9 oz] Maximum Operating Force, Silver Contacts, Quick Connect Termi V7-1Z29D94

Description
MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
Datasheet
Description
MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Normally Open Circuitry, 25 A at 250 Vac, Pin Plunger Actuator, 2,21 N [7.9 oz] Maximum Operating Force, Silver Contacts, Quick Connect Termi - V7-1Z29D94 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Normally Open Circuitry, 25 A at 250 Vac, Pin Plunger Actuator, 2,21 N [7.9 oz] Maximum Operating Force, Silver Contacts, Quick Connect Termi
V7-1Z29D94
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Normally Open Circuitry, 25 A at 250 Vac, Pin Plunger Actuator, 2,21 N [7.9 oz] Maximum Operating Force, Silver Contacts, Quick Connect Termi V7-1Z29D94
MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.

MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
V7-1Z29D94
Basic / Snap Action Switches V7-1Z29D94
Basic / Snap Action Switches SPNO 25A 250VAC MINI BASIC SWITCH

Basic / Snap Action Switches SPNO 25A 250VAC MINI BASIC SWITCH

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number V7-1Z29D94 V7-1Z29D94
Product Name MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Normally Open Circuitry, 25 A at 250 Vac, Pin Plunger Actuator, 2,21 N [7.9 oz] Maximum Operating Force, Silver Contacts, Quick Connect Termi Basic / Snap Action Switches
Actuator Style Pushbutton Style Pushbutton Style; Plunger
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS
Operating Temp -40 to 180 F (-40 to 82 C)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 2398405 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
3 suppliers
D2F Ultra Subminiature Basic Switch - D2F-L-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers