Basic Switch, 11 A Current Rating
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 70120508 |
| Product Name | Switch, Basic, Miniature, 11 AMP, PIN PLUNGER, SCREW TerminalS |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Terminal Type | Screw Terminals |
| Features | Has CSA Certification; Is UL listed |
| Max Current Rating | 0.5000 to 11 amps |