Honeywell International, Inc. Thermostat TS812A1007

Description
MECHANICAL NON PROGRAMMABLE THERMOSTAT TYPE 3 1/8 INCH W X 7/8 INCH D X 3 1/8 INCH H SIZE PREMIER WHITE COLOR 750 MILLIVOLT VOLTAGE RATING 0.1 AMPERE AT 0.75 VDC (HEATING) CURRENT RATING SPST, SNAP ACTION SWITCH TYPE TRADELINE[R] BRAND SENSOR ELEMENT BI METAL
Datasheet
Description
MECHANICAL NON PROGRAMMABLE THERMOSTAT TYPE 3 1/8 INCH W X 7/8 INCH D X 3 1/8 INCH H SIZE PREMIER WHITE COLOR 750 MILLIVOLT VOLTAGE RATING 0.1 AMPERE AT 0.75 VDC (HEATING) CURRENT RATING SPST, SNAP ACTION SWITCH TYPE TRADELINE[R] BRAND SENSOR ELEMENT BI METAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - TS812A1007 - Honeywell International, Inc.
Morristown, NJ, USA
Thermostat
TS812A1007
Thermostat TS812A1007
MECHANICAL NON PROGRAMMABLE THERMOSTAT TYPE 3 1/8 INCH W X 7/8 INCH D X 3 1/8 INCH H SIZE PREMIER WHITE COLOR 750 MILLIVOLT VOLTAGE RATING 0.1 AMPERE AT 0.75 VDC (HEATING) CURRENT RATING SPST, SNAP ACTION SWITCH TYPE TRADELINE[R] BRAND SENSOR ELEMENT BI METAL
  • MECHANICAL NON PROGRAMMABLE THERMOSTAT TYPE
  • 3 1/8 INCH W X 7/8 INCH D X 3 1/8 INCH H SIZE
  • PREMIER WHITE COLOR
  • 750 MILLIVOLT VOLTAGE RATING
  • 0.1 AMPERE AT 0.75 VDC (HEATING) CURRENT RATING
  • SPST, SNAP ACTION SWITCH TYPE
  • TRADELINE[R] BRAND
  • SENSOR ELEMENT BI METAL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Thermostats
Product Number TS812A1007
Product Name Thermostat
Voltage 0.7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Thermostat -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 600 F (10 to 316 C)
View Details
Differential Expansion Cartridge Type Thermostats -  - Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Single-phase temperature- regulator / -guard - Typ 8801 – 8804 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details