PRESSURE SENSOR, 30PSI, AXIAL BARBED; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbed; Supply Current:600mA; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 48Y8250 |
| Product Name | Pressure Sensor, 30Psi, Axial Barbed; Operating Pressure Max Honeywell |
| Device Category | Sensor; Sensor or Transducer |