Honeywell International, Inc. Thermostat T6051A1057

Description
LINE VOLTAGE THERMOSTAT TYPE 3 1/8 INCH W X 1 5/8 INCH D X 5 INCH H SIZE TAN COLOR UL, CSA APPROVAL 120/240 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE AT 120 VAC, 8 AMPERE AT 240 VAC (FULL LOAD) CURRENT RATING PLASTIC LOCKING COVER TYPE 125 VA POWER RATING SPDT, SNAP ACTION SWITCH TYPE TRADELINE[R] BRAND SENSOR ELEMENT VAPOR FILLED DUAL DIAPHRAGM T6051A MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE 3 1/8 INCH W X 1 5/8 INCH D X 5 INCH H SIZE TAN COLOR UL, CSA APPROVAL 120/240 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE AT 120 VAC, 8 AMPERE AT 240 VAC (FULL LOAD) CURRENT RATING PLASTIC LOCKING COVER TYPE 125 VA POWER RATING SPDT, SNAP ACTION SWITCH TYPE TRADELINE[R] BRAND SENSOR ELEMENT VAPOR FILLED DUAL DIAPHRAGM T6051A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - T6051A1057 - Honeywell International, Inc.
Morristown, NJ, USA
Thermostat
T6051A1057
Thermostat T6051A1057
LINE VOLTAGE THERMOSTAT TYPE 3 1/8 INCH W X 1 5/8 INCH D X 5 INCH H SIZE TAN COLOR UL, CSA APPROVAL 120/240 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE AT 120 VAC, 8 AMPERE AT 240 VAC (FULL LOAD) CURRENT RATING PLASTIC LOCKING COVER TYPE 125 VA POWER RATING SPDT, SNAP ACTION SWITCH TYPE TRADELINE[R] BRAND SENSOR ELEMENT VAPOR FILLED DUAL DIAPHRAGM T6051A MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • 3 1/8 INCH W X 1 5/8 INCH D X 5 INCH H SIZE
  • TAN COLOR
  • UL, CSA APPROVAL
  • 120/240 VAC AT 50/60 HZ VOLTAGE RATING
  • 16 AMPERE AT 120 VAC, 8 AMPERE AT 240 VAC (FULL LOAD) CURRENT RATING
  • PLASTIC LOCKING COVER TYPE
  • 125 VA POWER RATING
  • SPDT, SNAP ACTION SWITCH TYPE
  • TRADELINE[R] BRAND
  • SENSOR ELEMENT VAPOR FILLED DUAL DIAPHRAGM
  • T6051A MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Thermostats
Product Number T6051A1057
Product Name Thermostat
Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details