Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers SX30D

Description
Win Source Part Number: 1234826-SX30D Category: Sensors, Transducers>Pressure Sensors, Transducers Package: Bulk Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 110 mV (5V) Accuracy: ±0.5% Pressure Type: Differential Operating Pressure: 30PSI (206.84kPa) Port Style: No Port Maximum Pressure: 90PSI (620.53kPa) Voltage - Supply: 12V Package / Case: 4-SIP Module Supplier Device Package: Button Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 287-1087R,287-1087,Q 1073750 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234826-SX30D Category: Sensors, Transducers>Pressure Sensors, Transducers Package: Bulk Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 110 mV (5V) Accuracy: ±0.5% Pressure Type: Differential Operating Pressure: 30PSI (206.84kPa) Port Style: No Port Maximum Pressure: 90PSI (620.53kPa) Voltage - Supply: 12V Package / Case: 4-SIP Module Supplier Device Package: Button Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 287-1087R,287-1087,Q 1073750 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234826-SX30D - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234826-SX30D
Sensors, Transducers - Pressure Sensors, Transducers 1234826-SX30D
Win Source Part Number: 1234826-SX30D Category: Sensors, Transducers>Pressure Sensors, Transducers Package: Bulk Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 110 mV (5V) Accuracy: ±0.5% Pressure Type: Differential Operating Pressure: 30PSI (206.84kPa) Port Style: No Port Maximum Pressure: 90PSI (620.53kPa) Voltage - Supply: 12V Package / Case: 4-SIP Module Supplier Device Package: Button Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 287-1087R,287-1087,Q 1073750 Product Status: Obsolete

Win Source Part Number: 1234826-SX30D
Category: Sensors, Transducers>Pressure Sensors, Transducers
Package: Bulk
Applications: Board Mount
Standard Package: 25
Output Type: Wheatstone Bridge
Output: 0 mV ~ 110 mV (5V)
Accuracy: ±0.5%
Pressure Type: Differential
Operating Pressure: 30PSI (206.84kPa)
Port Style: No Port
Maximum Pressure: 90PSI (620.53kPa)
Voltage - Supply: 12V
Package / Case: 4-SIP Module
Supplier Device Package: Button
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 287-1087R,287-1087,Q1073750
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 1234826-SX30D
Product Name Sensors, Transducers - Pressure Sensors, Transducers
Pressure Type Differential; Differential
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Pressure Sensor Chip - BLVR Series - Pressure Sensor Chip - BLVR Series - All Sensors Corp.
Specs
Applications STANDARD
Pressure Type Differential
Package / Mounting B2BS
View Details
Fully Compensated  Surface-mountable Pressure Sensor - HTS Series 1510 - Merit Sensor Systems
Specs
Applications Medical; Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details