Win Source Part Number: 1234842-SX15AD4
Category: Sensors, Transducers>Pressure
Package: Bulk
Applications: Board Mount
Standard Package: 25
Output Type: Wheatstone Bridge
Output: 0 mV ~ 110 mV (5V)
Accuracy: ±0.5%
Pressure Type: Absolute
Operating Pressure: 15PSI (103.42kPa)
Port Size: Male - 0.09" (2.28mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: 45PSI (310.26kPa)
Voltage - Supply: 12V
Package / Case: 6-DIP Module
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 287-1080,287-1080R
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1234842-SX15AD4 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute |