Win Source Part Number: 1234845-SX100A
Category: Sensors, Transducers>Pressure
Package: Bulk
Applications: Board Mount
Standard Package: 25
Output Type: Wheatstone Bridge
Output: 0 mV ~ 150 mV (5V)
Accuracy: ±0.5%
Pressure Type: Absolute
Operating Pressure: 100PSI (689.48kPa)
Port Style: No Port
Maximum Pressure: 150PSI (1034.21kPa)
Voltage - Supply: 12V
Package / Case: 4-SIP Module
Supplier Device Package: Button
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 287-1070R,287-1070
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1234845-SX100A |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute |