Win Source Part Number: 1234830-SX01D
Category: Sensors, Transducers>Pressure
Package: Bulk
Applications: Board Mount
Standard Package: 25
Output Type: Wheatstone Bridge
Output: 0 mV ~ 20 mV (5V)
Accuracy: ±0.5%
Pressure Type: Differential
Operating Pressure: 1PSI (6.89kPa)
Port Style: No Port
Maximum Pressure: 20PSI (137.9kPa)
Voltage - Supply: 12V
Package / Case: 4-SIP Module
Supplier Device Package: Button
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 287-1064,287-1064R
Product Status: Obsolete
SENSOR 1PSID .02V BUTTON
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1234830-SX01D | SX01D |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Differential; Differential |