Win Source Part Number: 1234751-SSCSSNT150PA
Category: Sensors, Transducers>Pressure
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 20
Output Type: Analog Voltage
Output: 0.5 V ~ 4.5 V
Accuracy: ±0.25%
Pressure Type: Absolute
Operating Pressure: 150PSI (1034.21kPa)
Port Style: No Port
Maximum Pressure: 250PSI (1723.69kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 4-SIP Module
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCSSNT
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1234751-SSCSSNT150PAAA5 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |