Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers SSCSSNN030PD3A5

Description
Win Source Part Number: 1234564-SSCSSNN030PD 3A5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: I2C Output: 12 b Accuracy: ±0.25% Pressure Type: Differential Operating Pressure: ±30PSI (±206.84kPa) Port Style: No Port Maximum Pressure: ±120PSI (±827.37kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 4-SIP Module Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCSSNN
Request a Quote Datasheet
Description
Win Source Part Number: 1234564-SSCSSNN030PD 3A5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: I2C Output: 12 b Accuracy: ±0.25% Pressure Type: Differential Operating Pressure: ±30PSI (±206.84kPa) Port Style: No Port Maximum Pressure: ±120PSI (±827.37kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 4-SIP Module Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCSSNN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234564-SSCSSNN030PD3A5 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234564-SSCSSNN030PD3A5
Sensors, Transducers - Pressure Sensors, Transducers 1234564-SSCSSNN030PD3A5
Win Source Part Number: 1234564-SSCSSNN030PD 3A5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: I2C Output: 12 b Accuracy: ±0.25% Pressure Type: Differential Operating Pressure: ±30PSI (±206.84kPa) Port Style: No Port Maximum Pressure: ±120PSI (±827.37kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 4-SIP Module Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCSSNN

Win Source Part Number: 1234564-SSCSSNN030PD3A5
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 20
Output Type: I2C
Output: 12 b
Accuracy: ±0.25%
Pressure Type: Differential
Operating Pressure: ±30PSI (±206.84kPa)
Port Style: No Port
Maximum Pressure: ±120PSI (±827.37kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 4-SIP Module
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCSSNN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 1234564-SSCSSNN030PD3A5
Product Name Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensor Chip - DLV Series - Pressure Sensor Chip - DLV Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Pressure Type Absolute
Package / Mounting E1BD
View Details
Fully Compensated  Digital Ultra-Low Pressure Sensor - LP Series 1420 - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details