Honeywell Sensing & IoT TruStability™ SSC Series-Standard Accuracy, analog, SIP SN: manifold mount, inner diameter seal, gage, 0 psi to 15 psi, 5.0 Vdc, dry gases only, no special options SSCSSNN015PGAA5

Description
The TruStability™ Standard Accuracy Silicon Ceramic (SSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The SSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital. The SSC Series is calibrated over the temperature range of -20 °C to 85 °C [-4 °F to 185 °F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc. These sensors measure absolute, gage, or differential pressures. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between two pressure ports. The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001 standards.
Datasheet
Description
The TruStability™ Standard Accuracy Silicon Ceramic (SSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The SSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital. The SSC Series is calibrated over the temperature range of -20 °C to 85 °C [-4 °F to 185 °F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc. These sensors measure absolute, gage, or differential pressures. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between two pressure ports. The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001 standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TruStability™ SSC Series-Standard Accuracy, analog, SIP SN: manifold mount, inner diameter seal, gage, 0 psi to 15 psi, 5.0 Vdc, dry gases only, no special options - SSCSSNN015PGAA5 - Honeywell Sensing & IoT
Fort Mill, SC, United States
TruStability™ SSC Series-Standard Accuracy, analog, SIP SN: manifold mount, inner diameter seal, gage, 0 psi to 15 psi, 5.0 Vdc, dry gases only, no special options
SSCSSNN015PGAA5
TruStability™ SSC Series-Standard Accuracy, analog, SIP SN: manifold mount, inner diameter seal, gage, 0 psi to 15 psi, 5.0 Vdc, dry gases only, no special options SSCSSNN015PGAA5
The TruStability™ Standard Accuracy Silicon Ceramic (SSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The SSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital. The SSC Series is calibrated over the temperature range of -20 °C to 85 °C [-4 °F to 185 °F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc. These sensors measure absolute, gage, or differential pressures. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between two pressure ports. The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001 standards.

The TruStability™ Standard Accuracy Silicon Ceramic (SSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range.

The SSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital.

The SSC Series is calibrated over the temperature range of -20 °C to 85 °C [-4 °F to 185 °F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc.

These sensors measure absolute, gage, or differential pressures.

The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between two pressure ports.

The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O.

All products are designed and manufactured according to ISO 9001 standards.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Pressure Sensors
Product Number SSCSSNN015PGAA5
Product Name TruStability™ SSC Series-Standard Accuracy, analog, SIP SN: manifold mount, inner diameter seal, gage, 0 psi to 15 psi, 5.0 Vdc, dry gases only, no special options
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Differential; Gauge
Media Liquid; Gas
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transmitter - PT5460 - ifm efector inc.
Specs
Signal Output Analog Voltage; Analog Current; analog signal
Pressure Measurement Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
E8Y-L Pressure Display - E8Y-L5B - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers