Win Source Part Number: 1234601-SSCSSNN015PD
Category: Sensors, Transducers>Pressure
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 20
Output Type: I2C
Output: 12 b
Accuracy: ±0.25%
Pressure Type: Differential
Operating Pressure: ±15PSI (±103.42kPa)
Port Style: No Port
Maximum Pressure: ±30PSI (±206.84kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 4-SIP Module
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCSSNN
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1234601-SSCSSNN015PD5A5 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |