Win Source Part Number: 1234523-SSCSSND005NG
Category: Sensors, Transducers>Pressure
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 50
Output Type: Analog Voltage
Output: 0.5 V ~ 4.5 V
Accuracy: ±0.25%
Pressure Type: Vented Gauge
Operating Pressure: 0.18PSI (1.25kPa)
Port Style: No Port
Maximum Pressure: 9.76PSI (67.28kPa)
Voltage - Supply: 4.95V ~ 5.05V
Package / Case: 4-SIP Module
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCSSND
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1234523-SSCSSND005NGAA5 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |