Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers SSCSSND002NGAA5

Description
Win Source Part Number: 1234532-SSCSSND002NG AA5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: Analog Voltage Output: 0.5 V ~ 4.5 V Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 0.07PSI (0.5kPa) Port Style: No Port Maximum Pressure: 9.76PSI (67.28kPa) Voltage - Supply: 4.95V ~ 5.05V Package / Case: 4-SIP Module Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCSSND
Request a Quote Datasheet
Description
Win Source Part Number: 1234532-SSCSSND002NG AA5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: Analog Voltage Output: 0.5 V ~ 4.5 V Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 0.07PSI (0.5kPa) Port Style: No Port Maximum Pressure: 9.76PSI (67.28kPa) Voltage - Supply: 4.95V ~ 5.05V Package / Case: 4-SIP Module Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCSSND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234532-SSCSSND002NGAA5 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234532-SSCSSND002NGAA5
Sensors, Transducers - Pressure Sensors, Transducers 1234532-SSCSSND002NGAA5
Win Source Part Number: 1234532-SSCSSND002NG AA5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: Analog Voltage Output: 0.5 V ~ 4.5 V Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 0.07PSI (0.5kPa) Port Style: No Port Maximum Pressure: 9.76PSI (67.28kPa) Voltage - Supply: 4.95V ~ 5.05V Package / Case: 4-SIP Module Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCSSND

Win Source Part Number: 1234532-SSCSSND002NGAA5
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 20
Output Type: Analog Voltage
Output: 0.5 V ~ 4.5 V
Accuracy: ±0.25%
Pressure Type: Vented Gauge
Operating Pressure: 0.07PSI (0.5kPa)
Port Style: No Port
Maximum Pressure: 9.76PSI (67.28kPa)
Voltage - Supply: 4.95V ~ 5.05V
Package / Case: 4-SIP Module
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCSSND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 1234532-SSCSSND002NGAA5
Product Name Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Differential
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Passively Compensated Blood Pressure Sensor - BP Sensors - Merit Sensor Systems
Specs
Applications Medical
Compensated Compensated
Pressure Type Absolute; Gauge
View Details