Win Source Part Number: 1234678-SSCSNBN002ND
Category: Sensors, Transducers>Pressure
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 50
Output Type: I2C
Output: 12 b
Accuracy: ±0.25%
Pressure Type: Differential
Operating Pressure: ±0.07PSI (±0.5kPa)
Port Size: Male - 0.19" (4.8mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: ±9.76PSI (±67.27kPa)
Voltage - Supply: 3.27V ~ 3.33V
Package / Case: 4-SIP, Dual Ports, Same Side
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCSNBN
SENSOR 0.07PSID 0.19 12BIT 4SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1234678-SSCSNBN002ND2A3 | SSCSNBN002ND2A3 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Differential; Differential | |
| Package / Mounting | 4-SIP, Dual Ports, Same Side |