Win Source Part Number: 1234298-SSCSDRN2.5MD
Category: Sensors, Transducers>Pressure
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 50
Output Type: I2C
Output: 12 b
Accuracy: ±0.25%
Pressure Type: Differential
Operating Pressure: ±0.04PSI (±0.25kPa)
Port Size: Male - 0.19" (4.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: ±9.79PSI (±67.5kPa)
Voltage - Supply: 4.95V ~ 5.05V
Package / Case: 4-SIP, Dual Ports, Opposite Sides
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 2266-SSCSDRN2.5MD2A5
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1234298-SSCSDRN2.5MD2A5 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |