Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers SSCSANN005PG5A3

Description
Win Source Part Number: 1234345-SSCSANN005PG 5A3 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: I2C Output: 12 b Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 5PSI (34.47kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 30PSI (206.84kPa) Voltage - Supply: 3V ~ 3.6V Package / Case: 4-SIP, Side Port Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCSANN
Request a Quote Datasheet
Description
Win Source Part Number: 1234345-SSCSANN005PG 5A3 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: I2C Output: 12 b Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 5PSI (34.47kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 30PSI (206.84kPa) Voltage - Supply: 3V ~ 3.6V Package / Case: 4-SIP, Side Port Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCSANN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234345-SSCSANN005PG5A3 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234345-SSCSANN005PG5A3
Sensors, Transducers - Pressure Sensors, Transducers 1234345-SSCSANN005PG5A3
Win Source Part Number: 1234345-SSCSANN005PG 5A3 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: I2C Output: 12 b Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 5PSI (34.47kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 30PSI (206.84kPa) Voltage - Supply: 3V ~ 3.6V Package / Case: 4-SIP, Side Port Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCSANN

Win Source Part Number: 1234345-SSCSANN005PG5A3
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 20
Output Type: I2C
Output: 12 b
Accuracy: ±0.25%
Pressure Type: Vented Gauge
Operating Pressure: 5PSI (34.47kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 30PSI (206.84kPa)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 4-SIP, Side Port
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCSANN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 1234345-SSCSANN005PG5A3
Product Name Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Specs
Applications Automobile; Industrial
Pressure Type Absolute; Gauge
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensor Chip - MLV Series - Pressure Sensor Chip - MLV Series - All Sensors Corp.
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Differential
View Details