Win Source Part Number: 1234428-SSCMRNN015PG
Category: Sensors, Transducers>Pressure
Series: TruStability® SSC
Termination Style: SMD (SMT) Tab
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 20
Output Type: I2C
Output: 12 b
Accuracy: ±0.25%
Pressure Type: Vented Gauge
Operating Pressure: 15PSI (103.42kPa)
Port Size: Male - 0.08" (1.93mm) Tube
Port Style: Barbed
Maximum Pressure: 30PSI (206.84kPa)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SMD, J-Lead, Side Port
Supplier Device Package: 8-SMT
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCMRNN
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1234428-SSCMRNN015PG5A3 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |