"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08"" (1.93mm) Tube 12 b 8-SMD, J-Lead, Side Port"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 480-5469-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Features | Temperature Compensated |