Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers SSCMLNT060PGSA5

Description
Win Source Part Number: 1234326-SSCMLNT060PG SA5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: SMD (SMT) Tab Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: SPI Output: 12 b Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 60PSI (413.69kPa) Port Size: Male - 0.1" (2.47mm) Tube Port Style: Barbless Maximum Pressure: 120PSI (827.37kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SMD, J-Lead, Top Port Supplier Device Package: 8-SMT Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCMLNT
Request a Quote Datasheet
Description
Win Source Part Number: 1234326-SSCMLNT060PG SA5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: SMD (SMT) Tab Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: SPI Output: 12 b Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 60PSI (413.69kPa) Port Size: Male - 0.1" (2.47mm) Tube Port Style: Barbless Maximum Pressure: 120PSI (827.37kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SMD, J-Lead, Top Port Supplier Device Package: 8-SMT Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCMLNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234326-SSCMLNT060PGSA5 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234326-SSCMLNT060PGSA5
Sensors, Transducers - Pressure Sensors, Transducers 1234326-SSCMLNT060PGSA5
Win Source Part Number: 1234326-SSCMLNT060PG SA5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: SMD (SMT) Tab Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: SPI Output: 12 b Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 60PSI (413.69kPa) Port Size: Male - 0.1" (2.47mm) Tube Port Style: Barbless Maximum Pressure: 120PSI (827.37kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SMD, J-Lead, Top Port Supplier Device Package: 8-SMT Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCMLNT

Win Source Part Number: 1234326-SSCMLNT060PGSA5
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: TruStability® SSC
Termination Style: SMD (SMT) Tab
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 20
Output Type: SPI
Output: 12 b
Accuracy: ±0.25%
Pressure Type: Vented Gauge
Operating Pressure: 60PSI (413.69kPa)
Port Size: Male - 0.1" (2.47mm) Tube
Port Style: Barbless
Maximum Pressure: 120PSI (827.37kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SMD, J-Lead, Top Port
Supplier Device Package: 8-SMT
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCMLNT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 1234326-SSCMLNT060PGSA5
Product Name Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data