Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers SSCMLNN400MGAA3

Description
Win Source Part Number: 1234358-SSCMLNN400MG AA3 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: SMD (SMT) Tab Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 50 Output Type: Analog Voltage Output: 0.33 V ~ 2.97 V Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 5.8PSI (40kPa) Port Size: Male - 0.1" (2.47mm) Tube Port Style: Barbless Maximum Pressure: 29.01PSI (200kPa) Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SMD, J-Lead, Top Port Supplier Device Package: 8-SMT Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCMLNN
Request a Quote Datasheet
Description
Win Source Part Number: 1234358-SSCMLNN400MG AA3 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: SMD (SMT) Tab Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 50 Output Type: Analog Voltage Output: 0.33 V ~ 2.97 V Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 5.8PSI (40kPa) Port Size: Male - 0.1" (2.47mm) Tube Port Style: Barbless Maximum Pressure: 29.01PSI (200kPa) Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SMD, J-Lead, Top Port Supplier Device Package: 8-SMT Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCMLNN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234358-SSCMLNN400MGAA3 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234358-SSCMLNN400MGAA3
Sensors, Transducers - Pressure Sensors, Transducers 1234358-SSCMLNN400MGAA3
Win Source Part Number: 1234358-SSCMLNN400MG AA3 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: SMD (SMT) Tab Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 50 Output Type: Analog Voltage Output: 0.33 V ~ 2.97 V Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 5.8PSI (40kPa) Port Size: Male - 0.1" (2.47mm) Tube Port Style: Barbless Maximum Pressure: 29.01PSI (200kPa) Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SMD, J-Lead, Top Port Supplier Device Package: 8-SMT Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCMLNN

Win Source Part Number: 1234358-SSCMLNN400MGAA3
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: TruStability® SSC
Termination Style: SMD (SMT) Tab
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 50
Output Type: Analog Voltage
Output: 0.33 V ~ 2.97 V
Accuracy: ±0.25%
Pressure Type: Vented Gauge
Operating Pressure: 5.8PSI (40kPa)
Port Size: Male - 0.1" (2.47mm) Tube
Port Style: Barbless
Maximum Pressure: 29.01PSI (200kPa)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SMD, J-Lead, Top Port
Supplier Device Package: 8-SMT
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCMLNN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 1234358-SSCMLNN400MGAA3
Product Name Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Fully Compensated Harsh-media Pressure Sensor - TVC Series - Merit Sensor Systems
Specs
Applications Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Waterproof, Piezo-Resistive Pressure Sensor IC - BM1390GLV-Z - ROHM Semiconductor GmbH
Specs
Applications Consumer
Packing Method Tape Reel
Standards and Certifications RoHS
View Details