"Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.1"" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | SSCMLNN015PD2A3-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Differential |
| Features | Temperature Compensated |