Win Source Part Number: 1234659-SSCDRRN004ND
Category: Sensors, Transducers>Pressure
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 20
Output Type: Analog Voltage
Output: 0.5 V ~ 4.5 V
Accuracy: ±0.25%
Pressure Type: Differential
Operating Pressure: ±0.15PSI (±1kPa)
Port Size: Male - 0.08" (1.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: ±10.84PSI (±74.75kPa)
Voltage - Supply: 4.95V ~ 5.05V
Package / Case: 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCDRRN
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1234659-SSCDRRN004NDAA5 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |